Vishay Intertechnology, Inc. RES 75 OHM 2% 1/2W AXIAL RLR20C75R0GRRSL

Description
RES 75ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2% 1/2W AXIAL - RLR20C75R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/2W AXIAL
RLR20C75R0GRRSL
RES 75 OHM 2% 1/2W AXIAL RLR20C75R0GRRSL
RES 75ohm 2% 1/2W AXIAL

RES 75ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C75R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C75R0GRRSL-ND
Through Hole Resistors RLR20C75R0GRRSL-ND
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C75R0GRRSL RLR20C75R0GRRSL-ND
Product Name RES 75 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details