Vishay Intertechnology, Inc. Through Hole Resistors RLR20C75R0FRRE6

Description
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C75R0FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C75R0FRRE6-ND
Through Hole Resistors RLR20C75R0FRRE6-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75 OHM 1% 1/2W AXIAL - RLR20C75R0FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1/2W AXIAL
RLR20C75R0FRRE6
RES 75 OHM 1% 1/2W AXIAL RLR20C75R0FRRE6
RES 75ohm 1% 1/2W AXIAL

RES 75ohm 1% 1/2W AXIAL

Supplier's Site
Resistor,metal Film,75Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C0494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C0494
Resistor,metal Film,75Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C0494
Resistor,Metal Film,75Ohms,350WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,75Ohms,350WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR20C75R0FRRE6-ND RLR20C75R0FRRE6 52C0494
Product Name Through Hole Resistors RES 75 OHM 1% 1/2W AXIAL Resistor,metal Film,75Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers