Vishay Intertechnology, Inc. RES 75 OHM 1% 1/2W AXIAL RLR20C75R0FRBSL

Description
RES 75ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% 1/2W AXIAL - RLR20C75R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1/2W AXIAL
RLR20C75R0FRBSL
RES 75 OHM 1% 1/2W AXIAL RLR20C75R0FRBSL
RES 75ohm 1% 1/2W AXIAL

RES 75ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C75R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C75R0FRBSL-ND
Through Hole Resistors RLR20C75R0FRBSL-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C75R0FRBSL RLR20C75R0FRBSL-ND
Product Name RES 75 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details