Vishay Intertechnology, Inc. RES 75 OHM 1% 1/2W AXIAL RLR20C75R0FMB14

Description
RES 75ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% 1/2W AXIAL - RLR20C75R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1/2W AXIAL
RLR20C75R0FMB14
RES 75 OHM 1% 1/2W AXIAL RLR20C75R0FMB14
RES 75ohm 1% 1/2W AXIAL

RES 75ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C75R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C75R0FMB14-ND
Through Hole Resistors RLR20C75R0FMB14-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C75R0FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C75R0FMB14
Through Hole Resistors RLR20C75R0FMB14
RES 75 OHM 1% 1/2W AXIAL

RES 75 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C75R0FMB14 RLR20C75R0FMB14-ND RLR20C75R0FMB14
Product Name RES 75 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details