Vishay Intertechnology, Inc. RES 750K OHM 2% 1/2W AXIAL RLR20C7503GRBSL

Description
RES 750Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 2% 1/2W AXIAL - RLR20C7503GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2% 1/2W AXIAL
RLR20C7503GRBSL
RES 750K OHM 2% 1/2W AXIAL RLR20C7503GRBSL
RES 750Kohm 2% 1/2W AXIAL

RES 750Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7503GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7503GRBSL-ND
Through Hole Resistors RLR20C7503GRBSL-ND
750 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7503GRBSL RLR20C7503GRBSL-ND
Product Name RES 750K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers