Vishay Intertechnology, Inc. RES 750K OHM 1% 1/2W AXIAL RLR20C7503FMBSL

Description
RES 750Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1% 1/2W AXIAL - RLR20C7503FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1% 1/2W AXIAL
RLR20C7503FMBSL
RES 750K OHM 1% 1/2W AXIAL RLR20C7503FMBSL
RES 750Kohm 1% 1/2W AXIAL

RES 750Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7503FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7503FMBSL-ND
Through Hole Resistors RLR20C7503FMBSL-ND
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7503FMBSL RLR20C7503FMBSL-ND
Product Name RES 750K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details