Vishay Intertechnology, Inc. RES 75K OHM 2% 1/2W AXIAL RLR20C7502GRRSL

Description
RES 75Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 2% 1/2W AXIAL - RLR20C7502GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 2% 1/2W AXIAL
RLR20C7502GRRSL
RES 75K OHM 2% 1/2W AXIAL RLR20C7502GRRSL
RES 75Kohm 2% 1/2W AXIAL

RES 75Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7502GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7502GRRSL-ND
Through Hole Resistors RLR20C7502GRRSL-ND
75 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7502GRRSL RLR20C7502GRRSL-ND
Product Name RES 75K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details