Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1/2W AXIAL RLR20C7501GRRSL

Description
RES 7.5Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1/2W AXIAL - RLR20C7501GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1/2W AXIAL
RLR20C7501GRRSL
RES 7.5K OHM 2% 1/2W AXIAL RLR20C7501GRRSL
RES 7.5Kohm 2% 1/2W AXIAL

RES 7.5Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7501GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7501GRRSL-ND
Through Hole Resistors RLR20C7501GRRSL-ND
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7501GRRSL RLR20C7501GRRSL-ND
Product Name RES 7.5K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers