Vishay Intertechnology, Inc. RES 7.5K OHM 1% 1/2W AXIAL RLR20C7501FRRSL

Description
RES 7.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1% 1/2W AXIAL - RLR20C7501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1% 1/2W AXIAL
RLR20C7501FRRSL
RES 7.5K OHM 1% 1/2W AXIAL RLR20C7501FRRSL
RES 7.5Kohm 1% 1/2W AXIAL

RES 7.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7501FRRSL-ND
Through Hole Resistors RLR20C7501FRRSL-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7501FRRSL RLR20C7501FRRSL-ND
Product Name RES 7.5K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details