Vishay Intertechnology, Inc. Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C7500GRR36

Description
Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C7500GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C7500GRR36
Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C7500GRR36
Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C7500GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7500GRR36-ND
Through Hole Resistors RLR20C7500GRR36-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7500GRR36 RLR20C7500GRR36-ND
Product Name Res Metal Film 750 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details