Vishay Intertechnology, Inc. RES 750 OHM 2% 1/2W AXIAL RLR20C7500GRBSL

Description
RES 750ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2% 1/2W AXIAL - RLR20C7500GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1/2W AXIAL
RLR20C7500GRBSL
RES 750 OHM 2% 1/2W AXIAL RLR20C7500GRBSL
RES 750ohm 2% 1/2W AXIAL

RES 750ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7500GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7500GRBSL-ND
Through Hole Resistors RLR20C7500GRBSL-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7500GRBSL RLR20C7500GRBSL-ND
Product Name RES 750 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers