Vishay Precision Group Through Hole Resistors RLR20C7500GRB14

Description
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C7500GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7500GRB14-ND
Through Hole Resistors RLR20C7500GRB14-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR20C7500GRB14 - RLR20C7500GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR20C7500GRB14
RLR20C7500GRB14
RLR20C7500GRB14 RLR20C7500GRB14
RLR20C7500GRB14

RLR20C7500GRB14

Supplier's Site
Through Hole Resistors - RLR20C7500GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C7500GRB14
Through Hole Resistors RLR20C7500GRB14
RES 750 OHM 2% 1/2W AXIAL

RES 750 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C7500GRB14-ND RLR20C7500GRB14 RLR20C7500GRB14
Product Name Through Hole Resistors RLR20C7500GRB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details