Vishay Intertechnology, Inc. RES 7.32K OHM 1% 1/2W AXIAL RLR20C7321FPB14

Description
RES 7.32Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1% 1/2W AXIAL - RLR20C7321FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1% 1/2W AXIAL
RLR20C7321FPB14
RES 7.32K OHM 1% 1/2W AXIAL RLR20C7321FPB14
RES 7.32Kohm 1% 1/2W AXIAL

RES 7.32Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7321FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7321FPB14-ND
Through Hole Resistors RLR20C7321FPB14-ND
7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C7321FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C7321FPB14
Through Hole Resistors RLR20C7321FPB14
RES 7.32K OHM 1% 1/2W AXIAL

RES 7.32K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C7321FPB14 RLR20C7321FPB14-ND RLR20C7321FPB14
Product Name RES 7.32K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details