Vishay Intertechnology, Inc. RES 71.5 OHM 1% 1/2W AXIAL RLR20C71R5FRBSL

Description
RES 71.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1% 1/2W AXIAL - RLR20C71R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1% 1/2W AXIAL
RLR20C71R5FRBSL
RES 71.5 OHM 1% 1/2W AXIAL RLR20C71R5FRBSL
RES 71.5ohm 1% 1/2W AXIAL

RES 71.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C71R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C71R5FRBSL-ND
Through Hole Resistors RLR20C71R5FRBSL-ND
71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C71R5FRBSL RLR20C71R5FRBSL-ND
Product Name RES 71.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers