Vishay Intertechnology, Inc. RES 71.5K OHM 1% 1/2W AXIAL RLR20C7152FRRSL

Description
RES 71.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1% 1/2W AXIAL - RLR20C7152FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1% 1/2W AXIAL
RLR20C7152FRRSL
RES 71.5K OHM 1% 1/2W AXIAL RLR20C7152FRRSL
RES 71.5Kohm 1% 1/2W AXIAL

RES 71.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7152FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7152FRRSL-ND
Through Hole Resistors RLR20C7152FRRSL-ND
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7152FRRSL RLR20C7152FRRSL-ND
Product Name RES 71.5K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details