Vishay Intertechnology, Inc. Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C7152FRB14

Description
Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C7152FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C7152FRB14
Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C7152FRB14
Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C7152FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7152FRB14-ND
Through Hole Resistors RLR20C7152FRB14-ND
71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C7152FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C7152FRB14
Through Hole Resistors RLR20C7152FRB14
RES 71.5K OHM 1% 1/2W AXIAL

RES 71.5K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C7152FRB14 RLR20C7152FRB14-ND RLR20C7152FRB14
Product Name Res Metal Film 71.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details