Vishay Intertechnology, Inc. RES 715 OHM 1% 1/2W AXIAL RLR20C7150FPRSL

Description
RES 715ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1% 1/2W AXIAL - RLR20C7150FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1% 1/2W AXIAL
RLR20C7150FPRSL
RES 715 OHM 1% 1/2W AXIAL RLR20C7150FPRSL
RES 715ohm 1% 1/2W AXIAL

RES 715ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C7150FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C7150FPRSL-ND
Through Hole Resistors RLR20C7150FPRSL-ND
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C7150FPRSL RLR20C7150FPRSL-ND
Product Name RES 715 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details