Vishay Intertechnology, Inc. RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GRRSL

Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2% 1/2W AXIAL - RLR20C6R80GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2% 1/2W AXIAL
RLR20C6R80GRRSL
RES 6.8 OHM 2% 1/2W AXIAL RLR20C6R80GRRSL
RES 6.8ohm 2% 1/2W AXIAL

RES 6.8ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R80GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R80GRRSL-ND
Through Hole Resistors RLR20C6R80GRRSL-ND
6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R80GRRSL RLR20C6R80GRRSL-ND
Product Name RES 6.8 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details