6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 6.8 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RES 6.8 OHM 2% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR20C6R80GRRE8TR-ND | RLR20C6R80GRRE8 | RLR20C6R80GRRE8 |
| Product Name | Through Hole Resistors | Res Metal Film 6.8 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 6.8 ohms | 6.8 ohms |