Vishay Intertechnology, Inc. RES 6.2 OHM 2% 1/2W AXIAL RLR20C6R20GRBSL

Description
RES 6.2ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 2% 1/2W AXIAL - RLR20C6R20GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 2% 1/2W AXIAL
RLR20C6R20GRBSL
RES 6.2 OHM 2% 1/2W AXIAL RLR20C6R20GRBSL
RES 6.2ohm 2% 1/2W AXIAL

RES 6.2ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R20GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R20GRBSL-ND
Through Hole Resistors RLR20C6R20GRBSL-ND
6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R20GRBSL RLR20C6R20GRBSL-ND
Product Name RES 6.2 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details