Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1/2W AXIAL RLR20C6R19FRRSL

Description
RES 6.19ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1/2W AXIAL - RLR20C6R19FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1/2W AXIAL
RLR20C6R19FRRSL
RES 6.19 OHM 1% 1/2W AXIAL RLR20C6R19FRRSL
RES 6.19ohm 1% 1/2W AXIAL

RES 6.19ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R19FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R19FRRSL-ND
Through Hole Resistors RLR20C6R19FRRSL-ND
6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R19FRRSL RLR20C6R19FRRSL-ND
Product Name RES 6.19 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details