Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1/2W AXIAL RLR20C6R19FRBSL

Description
RES 6.19ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1/2W AXIAL - RLR20C6R19FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1/2W AXIAL
RLR20C6R19FRBSL
RES 6.19 OHM 1% 1/2W AXIAL RLR20C6R19FRBSL
RES 6.19ohm 1% 1/2W AXIAL

RES 6.19ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6R19FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6R19FRBSL-ND
Through Hole Resistors RLR20C6R19FRBSL-ND
6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C6R19FRBSL RLR20C6R19FRBSL-ND
Product Name RES 6.19 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details