Vishay Intertechnology, Inc. RES 69.8 OHM 1% 1/2W AXIAL RLR20C69R8FRB14

Description
RES 69.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1% 1/2W AXIAL - RLR20C69R8FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1% 1/2W AXIAL
RLR20C69R8FRB14
RES 69.8 OHM 1% 1/2W AXIAL RLR20C69R8FRB14
RES 69.8ohm 1% 1/2W AXIAL

RES 69.8ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C69R8FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C69R8FRB14-ND
Through Hole Resistors RLR20C69R8FRB14-ND
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C69R8FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C69R8FRB14
Through Hole Resistors RLR20C69R8FRB14
RES 69.8 OHM 1% 1/2W AXIAL

RES 69.8 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C69R8FRB14 RLR20C69R8FRB14-ND RLR20C69R8FRB14
Product Name RES 69.8 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details