Vishay Intertechnology, Inc. Through Hole Resistors RLR20C6981FRB14

Description
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C6981FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C6981FRB14-ND
Through Hole Resistors RLR20C6981FRB14-ND
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.98K OHM 1% 1/2W AXIAL - RLR20C6981FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1% 1/2W AXIAL
RLR20C6981FRB14
RES 6.98K OHM 1% 1/2W AXIAL RLR20C6981FRB14
RES 6.98Kohm 1% 1/2W AXIAL

RES 6.98Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C6981FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C6981FRB14
Through Hole Resistors RLR20C6981FRB14
RES 6.98K OHM 1% 1/2W AXIAL

RES 6.98K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C6981FRB14-ND RLR20C6981FRB14 RLR20C6981FRB14
Product Name Through Hole Resistors RES 6.98K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details