Vishay Intertechnology, Inc. Through Hole Resistors RLR20C64R9FPRE6

Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR20C64R9FPRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C64R9FPRE6TR-ND
Through Hole Resistors 541-RLR20C64R9FPRE6TR-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RLR20C64R9FPRE6TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details