Vishay Intertechnology, Inc. RES 5.6K OHM 2% 1/2W AXIAL RLR20C5601GMB14

Description
RES 5.6Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 2% 1/2W AXIAL - RLR20C5601GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 2% 1/2W AXIAL
RLR20C5601GMB14
RES 5.6K OHM 2% 1/2W AXIAL RLR20C5601GMB14
RES 5.6Kohm 2% 1/2W AXIAL

RES 5.6Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5601GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5601GMB14-ND
Through Hole Resistors RLR20C5601GMB14-ND
5.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C5601GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5601GMB14
Through Hole Resistors RLR20C5601GMB14
RES 5.6K OHM 2% 1/2W AXIAL

RES 5.6K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5601GMB14 RLR20C5601GMB14-ND RLR20C5601GMB14
Product Name RES 5.6K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details