Vishay Intertechnology, Inc. RES 560 OHM 2% 1/2W AXIAL RLR20C5600GRRSL

Description
RES 560ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2% 1/2W AXIAL - RLR20C5600GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2% 1/2W AXIAL
RLR20C5600GRRSL
RES 560 OHM 2% 1/2W AXIAL RLR20C5600GRRSL
RES 560ohm 2% 1/2W AXIAL

RES 560ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5600GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5600GRRSL-ND
Through Hole Resistors RLR20C5600GRRSL-ND
560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5600GRRSL RLR20C5600GRRSL-ND
Product Name RES 560 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details