Vishay Intertechnology, Inc. Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C5600GRB14

Description
Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR20C5600GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR20C5600GRB14
Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR20C5600GRB14
Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR20C5600GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C5600GRB14-ND
Through Hole Resistors 541-RLR20C5600GRB14-ND
560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C5600GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5600GRB14
Through Hole Resistors RLR20C5600GRB14
RES 560 OHM 2% 1/2W AXIAL

RES 560 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5600GRB14 541-RLR20C5600GRB14-ND RLR20C5600GRB14
Product Name Res Metal Film 560 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details