Vishay Intertechnology, Inc. Through Hole Resistors RLR20C5491FRB14

Description
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C5491FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5491FRB14-ND
Through Hole Resistors RLR20C5491FRB14-ND
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.49K OHM 1% 1/2W AXIAL - RLR20C5491FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1% 1/2W AXIAL
RLR20C5491FRB14
RES 5.49K OHM 1% 1/2W AXIAL RLR20C5491FRB14
RES 5.49Kohm 1% 1/2W AXIAL

RES 5.49Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5491FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5491FRB14
Through Hole Resistors RLR20C5491FRB14
RES 5.49K OHM 1% 1/2W AXIAL

RES 5.49K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5491FRB14-ND RLR20C5491FRB14 RLR20C5491FRB14
Product Name Through Hole Resistors RES 5.49K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers