Vishay Intertechnology, Inc. RES 53.6K OHM 1% 1/2W AXIAL RLR20C5362FRBSL

Description
RES 53.6Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1% 1/2W AXIAL - RLR20C5362FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1% 1/2W AXIAL
RLR20C5362FRBSL
RES 53.6K OHM 1% 1/2W AXIAL RLR20C5362FRBSL
RES 53.6Kohm 1% 1/2W AXIAL

RES 53.6Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5362FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5362FRBSL-ND
Through Hole Resistors RLR20C5362FRBSL-ND
53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5362FRBSL RLR20C5362FRBSL-ND
Product Name RES 53.6K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers