Vishay Intertechnology, Inc. RES 5.36K OHM 1% 1/2W AXIAL RLR20C5361FRRSL

Description
RES 5.36Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1% 1/2W AXIAL - RLR20C5361FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1% 1/2W AXIAL
RLR20C5361FRRSL
RES 5.36K OHM 1% 1/2W AXIAL RLR20C5361FRRSL
RES 5.36Kohm 1% 1/2W AXIAL

RES 5.36Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5361FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5361FRRSL-ND
Through Hole Resistors RLR20C5361FRRSL-ND
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5361FRRSL RLR20C5361FRRSL-ND
Product Name RES 5.36K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details