Vishay Intertechnology, Inc. Through Hole Resistors RLR20C5361FRB14

Description
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C5361FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5361FRB14-ND
Through Hole Resistors RLR20C5361FRB14-ND
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.36K OHM 1% 1/2W AXIAL - RLR20C5361FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1% 1/2W AXIAL
RLR20C5361FRB14
RES 5.36K OHM 1% 1/2W AXIAL RLR20C5361FRB14
RES 5.36Kohm 1% 1/2W AXIAL

RES 5.36Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5361FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5361FRB14
Through Hole Resistors RLR20C5361FRB14
RES 5.36K OHM 1% 1/2W AXIAL

RES 5.36K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5361FRB14-ND RLR20C5361FRB14 RLR20C5361FRB14
Product Name Through Hole Resistors RES 5.36K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers