Vishay Intertechnology, Inc. RES 536 OHM 1% 1/2W AXIAL RLR20C5360FRRSL

Description
RES 536ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1% 1/2W AXIAL - RLR20C5360FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1% 1/2W AXIAL
RLR20C5360FRRSL
RES 536 OHM 1% 1/2W AXIAL RLR20C5360FRRSL
RES 536ohm 1% 1/2W AXIAL

RES 536ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5360FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5360FRRSL-ND
Through Hole Resistors RLR20C5360FRRSL-ND
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5360FRRSL RLR20C5360FRRSL-ND
Product Name RES 536 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details