Vishay Intertechnology, Inc. RES 52.3K OHM 1% 1/2W AXIAL RLR20C5232FRB14

Description
RES 52.3Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1% 1/2W AXIAL - RLR20C5232FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1% 1/2W AXIAL
RLR20C5232FRB14
RES 52.3K OHM 1% 1/2W AXIAL RLR20C5232FRB14
RES 52.3Kohm 1% 1/2W AXIAL

RES 52.3Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5232FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5232FRB14-ND
Through Hole Resistors RLR20C5232FRB14-ND
52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C5232FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5232FRB14
Through Hole Resistors RLR20C5232FRB14
RES 52.3K OHM 1% 1/2W AXIAL

RES 52.3K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5232FRB14 RLR20C5232FRB14-ND RLR20C5232FRB14
Product Name RES 52.3K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details