Vishay Intertechnology, Inc. RES 5.23K OHM 1% 1/2W AXIAL RLR20C5231FRBSL

Description
RES 5.23Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1% 1/2W AXIAL - RLR20C5231FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1% 1/2W AXIAL
RLR20C5231FRBSL
RES 5.23K OHM 1% 1/2W AXIAL RLR20C5231FRBSL
RES 5.23Kohm 1% 1/2W AXIAL

RES 5.23Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5231FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5231FRBSL-ND
Through Hole Resistors RLR20C5231FRBSL-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5231FRBSL RLR20C5231FRBSL-ND
Product Name RES 5.23K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers