Vishay Intertechnology, Inc. RES 523 OHM 1% 1/2W AXIAL RLR20C5230FRRSL

Description
RES 523ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1% 1/2W AXIAL - RLR20C5230FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1/2W AXIAL
RLR20C5230FRRSL
RES 523 OHM 1% 1/2W AXIAL RLR20C5230FRRSL
RES 523ohm 1% 1/2W AXIAL

RES 523ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5230FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5230FRRSL-ND
Through Hole Resistors RLR20C5230FRRSL-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5230FRRSL RLR20C5230FRRSL-ND
Product Name RES 523 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers