Vishay Intertechnology, Inc. Through Hole Resistors RLR20C51R1FRB14

Description
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C51R1FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C51R1FRB14-ND
Through Hole Resistors RLR20C51R1FRB14-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.1 OHM 1% 1/2W AXIAL - RLR20C51R1FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1% 1/2W AXIAL
RLR20C51R1FRB14
RES 51.1 OHM 1% 1/2W AXIAL RLR20C51R1FRB14
RES 51.1ohm 1% 1/2W AXIAL

RES 51.1ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C51R1FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C51R1FRB14
Through Hole Resistors RLR20C51R1FRB14
RES 51.1 OHM 1% 1/2W AXIAL

RES 51.1 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C51R1FRB14-ND RLR20C51R1FRB14 RLR20C51R1FRB14
Product Name Through Hole Resistors RES 51.1 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details