Vishay Intertechnology, Inc. RES 511K OHM 1% 1/2W AXIAL RLR20C5113FRBSL

Description
RES 511Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1% 1/2W AXIAL - RLR20C5113FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1% 1/2W AXIAL
RLR20C5113FRBSL
RES 511K OHM 1% 1/2W AXIAL RLR20C5113FRBSL
RES 511Kohm 1% 1/2W AXIAL

RES 511Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5113FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5113FRBSL-ND
Through Hole Resistors RLR20C5113FRBSL-ND
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5113FRBSL RLR20C5113FRBSL-ND
Product Name RES 511K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details