Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C5111FMRE7

Description
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C5111FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C5111FMRE7
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C5111FMRE7
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C5111FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C5111FMRE7TR-ND
Through Hole Resistors 541-RLR20C5111FMRE7TR-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5111FMRE7 541-RLR20C5111FMRE7TR-ND
Product Name Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details