Vishay Intertechnology, Inc. Through Hole Resistors RLR20C5111FMB14

Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C5111FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5111FMB14-ND
Through Hole Resistors RLR20C5111FMB14-ND
5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C5111FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C5111FMB14
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C5111FMB14
Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C5111FMB14-ND RLR20C5111FMB14
Product Name Through Hole Resistors Res Metal Film 5.11K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers