Vishay Intertechnology, Inc. RES 511 OHM 1% 1/2W AXIAL RLR20C5110FRB14

Description
RES 511ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1% 1/2W AXIAL - RLR20C5110FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1% 1/2W AXIAL
RLR20C5110FRB14
RES 511 OHM 1% 1/2W AXIAL RLR20C5110FRB14
RES 511ohm 1% 1/2W AXIAL

RES 511ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5110FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5110FRB14-ND
Through Hole Resistors RLR20C5110FRB14-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C5110FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5110FRB14
Through Hole Resistors RLR20C5110FRB14
RES 511 OHM 1% 1/2W AXIAL

RES 511 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5110FRB14 RLR20C5110FRB14-ND RLR20C5110FRB14
Product Name RES 511 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details