Vishay Intertechnology, Inc. RES 510K OHM 2% 1/2W AXIAL RLR20C5103GRRSL

Description
RES 510Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1/2W AXIAL - RLR20C5103GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1/2W AXIAL
RLR20C5103GRRSL
RES 510K OHM 2% 1/2W AXIAL RLR20C5103GRRSL
RES 510Kohm 2% 1/2W AXIAL

RES 510Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5103GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5103GRRSL-ND
Through Hole Resistors RLR20C5103GRRSL-ND
510 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5103GRRSL RLR20C5103GRRSL-ND
Product Name RES 510K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details