Vishay Intertechnology, Inc. Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C5102GPRE5

Description
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C5102GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C5102GPRE5
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C5102GPRE5
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C5102GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C5102GPRE5TR-ND
Through Hole Resistors 541-RLR20C5102GPRE5TR-ND
51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5102GPRE5 541-RLR20C5102GPRE5TR-ND
Product Name Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details