51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RES 51K OHM 2% 1/2W AXIAL
Resistor,Metal Film,51KOhms,350WV,2
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C5102GPB14-ND | RLR20C5102GPB14 | RLR20C5102GPB14 | 52C0080 |
| Product Name | Through Hole Resistors | Res Metal Film 51K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,51Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 2 +/- % | 2 to 0.1000 +/- % | 2 +/- % |