Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1/2W AXIAL RLR20C5101GPBSL

Description
RES 5.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1/2W AXIAL - RLR20C5101GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1/2W AXIAL
RLR20C5101GPBSL
RES 5.1K OHM 2% 1/2W AXIAL RLR20C5101GPBSL
RES 5.1Kohm 2% 1/2W AXIAL

RES 5.1Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5101GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5101GPBSL-ND
Through Hole Resistors RLR20C5101GPBSL-ND
5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5101GPBSL RLR20C5101GPBSL-ND
Product Name RES 5.1K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details