Vishay Intertechnology, Inc. Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C5100GRRE5

Description
Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C5100GRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C5100GRRE5
Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C5100GRRE5
Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C5100GRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C5100GRRE5TR-ND
Through Hole Resistors 541-RLR20C5100GRRE5TR-ND
510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5100GRRE5 541-RLR20C5100GRRE5TR-ND
Product Name Res Metal Film 510 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details