Vishay Intertechnology, Inc. RES 510 OHM 2% 1/2W AXIAL RLR20C5100GMB14

Description
RES 510ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 510ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 2% 1/2W AXIAL - RLR20C5100GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 2% 1/2W AXIAL
RLR20C5100GMB14
RES 510 OHM 2% 1/2W AXIAL RLR20C5100GMB14
RES 510ohm 2% 1/2W AXIAL

RES 510ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5100GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5100GMB14-ND
Through Hole Resistors RLR20C5100GMB14-ND
510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C5100GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C5100GMB14
Through Hole Resistors RLR20C5100GMB14
RES 510 OHM 2% 1/2W AXIAL

RES 510 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C5100GMB14 RLR20C5100GMB14-ND RLR20C5100GMB14
Product Name RES 510 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers