Vishay Intertechnology, Inc. RES 4.87 OHM 1% 1/2W AXIAL RLR20C4R87FRB14

Description
RES 4.87ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1% 1/2W AXIAL - RLR20C4R87FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1% 1/2W AXIAL
RLR20C4R87FRB14
RES 4.87 OHM 1% 1/2W AXIAL RLR20C4R87FRB14
RES 4.87ohm 1% 1/2W AXIAL

RES 4.87ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4R87FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R87FRB14-ND
Through Hole Resistors RLR20C4R87FRB14-ND
4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4R87FRB14 RLR20C4R87FRB14-ND
Product Name RES 4.87 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers