Vishay Intertechnology, Inc. Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C4R70GPRE6

Description
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C4R70GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C4R70GPRE6
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C4R70GPRE6
Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C4R70GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4R70GPRE6-ND
Through Hole Resistors RLR20C4R70GPRE6-ND
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4R70GPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4R70GPRE6
Through Hole Resistors RLR20C4R70GPRE6
RES 4.7 OHM 2% 1/2W AXIAL

RES 4.7 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4R70GPRE6 RLR20C4R70GPRE6-ND RLR20C4R70GPRE6
Product Name Res Metal Film 4.7 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.1000 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details