The RLR20C4R70GMR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 4.7 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. It features an epoxy-coated construction for enhanced moisture protection and has a low noise characteristic of -40 dB. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, ensuring reliability in various applications. This part is suitable for use in military and high-reliability applications, making it a viable choice for engineers seeking dependable resistive components.
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 4.7ohm 2% 1/2W AXIAL
RES 4.7 OHM 2% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C4R70GMR36-ND | RLR20C4R70GMR36 | RLR20C4R70GMR36 |
| Product Name | Through Hole Resistors | RES 4.7 OHM 2% 1/2W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |